onsemi Single FETs, MOSFETs 2N7000-D75Z

Description
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet
Description
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-2N7000-D75ZCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-2N7000-D75ZCT-ND
Single FETs, MOSFETs 488-2N7000-D75ZCT-ND
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Single FETs, MOSFETs - 488-2N7000-D75ZTB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-2N7000-D75ZTB-ND
Single FETs, MOSFETs 488-2N7000-D75ZTB-ND
N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

N-Channel 60V 200mA (Ta) 400mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CHANNEL 60V 200mA

MOSFET N-CHANNEL 60V 200mA

Buy Now Datasheet
Mosfet, N-Ch, 60V, 0.2A, To-92; Channel Type Onsemi - 48AC1552 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.2A, To-92; Channel Type Onsemi
48AC1552
Mosfet, N-Ch, 60V, 0.2A, To-92; Channel Type Onsemi 48AC1552
MOSFET, N-CH, 60V, 0.2A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 0.2A, TO-92; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.1V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7000-D75Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7000-D75Z
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7000-D75Z
MOSFET N-CH 60V 200MA TO92-3

MOSFET N-CH 60V 200MA TO92-3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-2N7000-D75ZCT-ND 2N7000-D75Z 48AC1552 2N7000-D75Z
Product Name Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 60V, 0.2A, To-92; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFP1405-203 - Rochester Electronics
Specs
Polarity N-Channel
Package Type TO-247; TO-247
Packing Method Tube; Tube
View Details
2 suppliers
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers