TRANS NPN 40V TO5 Product overview: 2N697 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N697 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1124214-2N697
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 100MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-5
Status: Obsolete
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AA, TO-5-3 Metal Can
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: 2N697
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 15mA, 150mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 276-2N697 | 1124214-2N697 |
| Product Name | 40V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N697 |
| Package Type | Bulk | SOT3 |
| Packing Method | Bulk | Bulk; Bulk |
| VCEO | 40 volts |