Manufacturer: ON Semiconductor
Win Source Part Number: 1124188-2N6727
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 500MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-237
Status: Obsolete
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: TO-237AA
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Family Part Number: 2N6727
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1A, 1V
Maximum Power: 1W
TRANS PNP 40V 2A TO237 Product overview: 2N6727 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6727 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1124188-2N6727 | 276-2N6727 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6727 | 40V 2A Bipolar Transistor |
| Polarity | PNP | |
| Package Type | SOT3 | Bulk |
| Packing Method | Bulk; Bulk | Bulk |
| Power Gain | 50 dB |