onsemi TRANSISTORS - Transistors (BJT) - Single - 2N6726 2N6726

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1124187-2N6726 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-237 Status: Obsolete Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-237AA Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 2N6726 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1124187-2N6726 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-237 Status: Obsolete Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-237AA Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 2N6726 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6726 - 1124187-2N6726 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6726
1124187-2N6726
TRANSISTORS - Transistors (BJT) - Single - 2N6726 1124187-2N6726
Manufacturer: ON Semiconductor Win Source Part Number: 1124187-2N6726 Packaging: Bulk Mounting Style: Through Hole Transistor Type: PNP Categories: Discrete Semiconductor Products Supplier Device Package: TO-237 Status: Obsolete Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-237AA Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 2N6726 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1124187-2N6726
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-237
Status: Obsolete
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: TO-237AA
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6726
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
30V 2A Bipolar Transistor - 276-2N6726 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 2A Bipolar Transistor
276-2N6726
30V 2A Bipolar Transistor 276-2N6726
TRANS PNP 30V 2A TO237 Product overview: 2N6726 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6726 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 2A TO237 Product overview: 2N6726 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6726 can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6726
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6726
TRANS PNP 30V 2A TO237

TRANS PNP 30V 2A TO237

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1124187-2N6726 276-2N6726 2N6726
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6726 30V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846PNE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 1220627 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers