onsemi 50V 1A Bipolar Transistor 2N6725

Description
TRANS NPN DARL 50V 1A TO237 Product overview: 2N6725 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6725 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN DARL 50V 1A TO237 Product overview: 2N6725 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6725 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50V 1A Bipolar Transistor - 276-2N6725 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 1A Bipolar Transistor
276-2N6725
50V 1A Bipolar Transistor 276-2N6725
TRANS NPN DARL 50V 1A TO237 Product overview: 2N6725 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6725 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 50V 1A TO237 Product overview: 2N6725 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6725 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N6725 - 849998-2N6725 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6725
849998-2N6725
TRANSISTORS - Transistors (BJT) - Single - 2N6725 849998-2N6725
Manufacturer: ON Semiconductor Win Source Part Number: 849998-2N6725 Features: Bipolar (BJT) Transistor 50 V 1 A 1 W Package: Bulk Part Status: Obsolete Family Name: 2N6725 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 849998-2N6725
Features: Bipolar (BJT) Transistor 50 V 1 A 1 W
Package: Bulk
Part Status: Obsolete
Family Name: 2N6725
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 276-2N6725 849998-2N6725
Product Name 50V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6725
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data