onsemi 100V 2A 1000mW MOSFET Transistor 2N6718

Description
Trans GP BJT NPN 100V 2A 1000mW 3-Pin(3+Tab) TO-237 Box Product overview: 2N6718 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 1000mW. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, 1000mW, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6718 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 100V 2A 1000mW 3-Pin(3+Tab) TO-237 Box Product overview: 2N6718 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 1000mW. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, 1000mW, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6718 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 2A 1000mW MOSFET Transistor
278-2N6718
100V 2A 1000mW MOSFET Transistor 278-2N6718
Trans GP BJT NPN 100V 2A 1000mW 3-Pin(3+Tab) TO-237 Box Product overview: 2N6718 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 1000mW. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, 1000mW, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6718 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 100V 2A 1000mW 3-Pin(3+Tab) TO-237 Box Product overview: 2N6718 from ON Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, 1000mW. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 2A, 1000mW, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N6718 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 153126-2N6718 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
153126-2N6718
Discrete Semiconductor Products 153126-2N6718
Manufacturer: Fairchild Semiconductor Win Source Part Number: 153126-2N6718 Category: Discrete Semiconductor Products Family: FETs - Single Family Name: 2N5712 Alternative Parts (Cross-Reference): MPS651 TRE; MPS651; Introduction Date: December 22, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 153126-2N6718
Category: Discrete Semiconductor Products
Family: FETs - Single
Family Name: 2N5712
Alternative Parts (Cross-Reference): MPS651 TRE; MPS651;
Introduction Date: December 22, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Bipolar RF Transistors
Product Number 278-2N6718 153126-2N6718
Product Name 100V 2A 1000mW MOSFET Transistor Discrete Semiconductor Products
Package Type SOT3
Unlock Full Specs
to access all available technical data