onsemi TRANSISTORS - Transistors (BJT) - Single - 2N6715 2N6715

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1124185-2N6715 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 500MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: 2N6715 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1A, 1V Maximum Power: 1W
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1124185-2N6715 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 500MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: 2N6715 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1A, 1V Maximum Power: 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6715 - 1124185-2N6715 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6715
1124185-2N6715
TRANSISTORS - Transistors (BJT) - Single - 2N6715 1124185-2N6715
Manufacturer: ON Semiconductor Win Source Part Number: 1124185-2N6715 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 500MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 40V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Family Part Number: 2N6715 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1A, 1V Maximum Power: 1W

Manufacturer: ON Semiconductor
Win Source Part Number: 1124185-2N6715
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 500MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6715
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 500mV at 100mA, 1A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 50 at 1A, 1V
Maximum Power: 1W

Buy Now
Singapore, Singapore
40V 2A Bipolar Transistor
276-2N6715
40V 2A Bipolar Transistor 276-2N6715
TRANS NPN 40V 2A TO92-3 Product overview: 2N6715 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6715 can be used for catalog matching and distributor lookup.

TRANS NPN 40V 2A TO92-3 Product overview: 2N6715 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6715 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6715 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6715
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6715
TRANS NPN 40V 2A TO92-3

TRANS NPN 40V 2A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1124185-2N6715 276-2N6715 2N6715
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6715 40V 2A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type TO-92; SOT3 TO-226-3, TO-92-3 (TO-226AA)
Packing Method Bulk; Bulk
Power Gain 50 dB
Unlock Full Specs
to access all available technical data