onsemi 30V 2A Bipolar Transistor 2N6714

Description
TRANS NPN 30V 2A TO237 Product overview: 2N6714 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6714 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN 30V 2A TO237 Product overview: 2N6714 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6714 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
30V 2A Bipolar Transistor - 276-2N6714 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 2A Bipolar Transistor
276-2N6714
30V 2A Bipolar Transistor 276-2N6714
TRANS NPN 30V 2A TO237 Product overview: 2N6714 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6714 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 2A TO237 Product overview: 2N6714 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 2A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 2A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6714 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N6714 - 1124184-2N6714 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6714
1124184-2N6714
TRANSISTORS - Transistors (BJT) - Single - 2N6714 1124184-2N6714
Manufacturer: ON Semiconductor Win Source Part Number: 1124184-2N6714 Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Categories: Discrete Semiconductor Products Supplier Device Package: TO-237 Status: Obsolete Manufacturer Homepage: www.diodes.com/ Manufacturer Package: TO-237AA Current - Collector (Ic) (Maximum): 2A Voltage - Collector Emitter Breakdown (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Family Part Number: 2N6714 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1124184-2N6714
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-237
Status: Obsolete
Manufacturer Homepage: www.diodes.com/
Manufacturer Package: TO-237AA
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 2N6714
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6714
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6714
TRANS NPN 30V 2A TO237

TRANS NPN 30V 2A TO237

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N6714 1124184-2N6714 2N6714
Product Name 30V 2A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6714 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817K40E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 274942 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details