onsemi Single Bipolar Transistors 2N6668G

Description
TRANS PNP DARL 60V 10A TO-220
Request a Quote
Description
TRANS PNP DARL 60V 10A TO-220
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N6668G is a PNP Darlington power transistor designed for general-purpose amplifier and low-speed switching applications. It is packaged in a TO-220AB case, with a maximum collector-emitter voltage of 80 Vdc, a continuous collector current of 10 Adc, and a peak collector current of 15 Adc. The device has a maximum collector-emitter saturation voltage of 3.0 Vdc at 10 Adc collector current and 0.1 Adc base current, and a minimum DC current gain of 1000 at 10 Adc collector current. Total device dissipation is 65 W at a case temperature of 25°C, with a junction-to-case thermal resistance of 1.92 °C/W. The transistor is RoHS compliant and features monolithic construction with built-in base-emitter shunt resistors.

Datasheet Summary
Powered by GS/AI

The 2N6668G is a PNP Darlington power transistor designed for general-purpose amplifier and low-speed switching applications. It is packaged in a TO-220AB case, with a maximum collector-emitter voltage of 80 Vdc, a continuous collector current of 10 Adc, and a peak collector current of 15 Adc. The device has a maximum collector-emitter saturation voltage of 3.0 Vdc at 10 Adc collector current and 0.1 Adc base current, and a minimum DC current gain of 1000 at 10 Adc collector current. Total device dissipation is 65 W at a case temperature of 25°C, with a junction-to-case thermal resistance of 1.92 °C/W. The transistor is RoHS compliant and features monolithic construction with built-in base-emitter shunt resistors.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 488-2N6668G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
488-2N6668G-ND
Single Bipolar Transistors 488-2N6668G-ND
TRANS PNP DARL 60V 10A TO-220

TRANS PNP DARL 60V 10A TO-220

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 488-2N6668G-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD16570Q5B CSD16570Q5B, 25-V N-Channel NexFET? Power MOSFET - CSD16570Q5B - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1219487 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type Sot-89
View Details