Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036422-2N6668G
Mounting: SMD (SMT)
Polarity: PNP
Power Dissipation: 65 W
Number of Pins: 3
Categories: OEM Parts(0-9)
Case / Package: TO-220-3
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Collector Base Voltage (VCBO): 80 V
Collector Emitter Voltage (VCEO): 80 V
Emitter Base Voltage (VEBO): 5 V
hFE Min: 1000
Max Collector Current: 10 A
Continuous Collector Current: 10 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1036422-2N6668G |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 2N6668G |