Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 625mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 126173-2N6520TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 50mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar Transistors - BJT PNP Si Transistor Epitaxial Product overview: 2N6520TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N6520TA can be used for catalog matching and distributor lookup.
Transistor, Fairchild, 2N6520TA
Transistor, Fairchild, 2N6520TA
Transistor, Fairchild, 2N6520TA
TRANS PNP 350V 0.5A TO92-3
Bipolar Transistors - BJT PNP Si Transistor Epitaxial
In a Pack of 100, ON Semi 2N6520TA PNP Transistor, 500 mA, 350 V, 3-Pin TO-92
TRANS PNP 350V 0.5A TO92-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2N6520TATB-ND | 126173-2N6520TA | 2087-2N6520TA | 8051122 | 8051122P | 2N6520TA | 2N6520TA | 598-2N6520TA | 2N6520TA |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N6520TA | Bipolar Transistor | Bipolar Transistors | Bipolar Transistors | Single Bipolar Transistors | Bipolar Transistors - BJT | In a Pack of 100, ON Semi 2N6520TA PNP Transistor, 500 mA, 350 V, 3-Pin TO-92 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP; PNP | PNP; PNP | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92 | Ammo Pack | TO-92; To-92 | TO-92; TO-92 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |||
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||||
| fT | 200 MHz |