Manufacturer: ON Semiconductor
Win Source Part Number: 139811-2N6520RLRAG
Packaging: Reel - TR
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 50mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
PNP BJT 350V 500mA 200MHz TO-92 Transistor Product overview: 2N6520RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 500mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 500mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6520RLRAG can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 350V 0.5A TO92
TRANS PNP 350V 0.5A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 139811-2N6520RLRAG | 276-2N6520RLRAG | 2N6520RLRAGOSTR-ND | 2N6520RLRAG | 2N6520RLRAG |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6520RLRAG | 350V 500mA 200MHz Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-226-3, TO-92-3 Long Body (Formed Leads) | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||
| VCEO | 350 volts | 350 volts | 350 volts | ||
| VCBO | 350 volts |