onsemi Single Bipolar Transistors 2N6520RLRA

Description
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N6520RLRAOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6520RLRAOSTR-ND
Single Bipolar Transistors 2N6520RLRAOSTR-ND
Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 350V 500mA 200MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6520RLRA - 728784-2N6520RLRA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6520RLRA
728784-2N6520RLRA
TRANSISTORS - Transistors (BJT) - Single - 2N6520RLRA 728784-2N6520RLRA
Manufacturer: ON Semiconductor Win Source Part Number: 728784-2N6520RLRA Packaging: Cut Tape (CT) Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 200MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92-3 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Current - Collector (Ic) (Maximum): 500mA Voltage - Collector Emitter Breakdown (Maximum): 350V Current - Collector Cutoff (Maximum): 50nA (ICBO) Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: 2N6520 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1V at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 50mA, 10V Maximum Power: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 728784-2N6520RLRA
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 200MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92-3
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 350V
Current - Collector Cutoff (Maximum): 50nA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: 2N6520
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1V at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 50mA, 10V
Maximum Power: 625mW

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6520RLRA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6520RLRA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6520RLRA
TRANS PNP 350V 0.5A TO92

TRANS PNP 350V 0.5A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 2N6520RLRAOSTR-ND 728784-2N6520RLRA 2N6520RLRA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N6520RLRA Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

 - BC847BWH6433XTMA1 - Rochester Electronics
Specs
Polarity NPN
Package Type SOT323
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
NPN general purpose double transistor - BC847BV,115 - Nexperia B.V.
Specs
Package Type SOT666 SOT666
View Details
7 suppliers
Bipolar Transistors - 6697433 - RS Components, Ltd.
Specs
Polarity NPN
Package Type E-line
Number of units in IC 1
View Details