onsemi Single Bipolar Transistors 2N6517TA

Description
Bipolar (BJT) Transistor NPN 350V 500mA 200MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 350V 500mA 200MHz 625mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N6517TATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6517TATB-ND
Single Bipolar Transistors 2N6517TATB-ND
Bipolar (BJT) Transistor NPN 350V 500mA 200MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 350V 500mA 200MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - 2N6517TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6517TACT-ND
Single Bipolar Transistors 2N6517TACT-ND
Bipolar (BJT) Transistor NPN 350V 500mA 200MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 350V 500mA 200MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-2N6517TA
Bipolar Transistor 2087-2N6517TA
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: 2N6517TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N6517TA can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: 2N6517TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N6517TA can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - 2N6517TA - 1004032-2N6517TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6517TA
1004032-2N6517TA
TRANSISTORS - Transistors (BJT) - Single - 2N6517TA 1004032-2N6517TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1004032-2N6517TA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1004032-2N6517TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 50mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6517TA
Bipolar Transistors - BJT 2N6517TA
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet
Small Signal Diode, Npn, 400 V, 200 Mhz, 625 Mw, 20 Rohs Compliant Onsemi - 31Y5848 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Diode, Npn, 400 V, 200 Mhz, 625 Mw, 20 Rohs Compliant Onsemi
31Y5848
Small Signal Diode, Npn, 400 V, 200 Mhz, 625 Mw, 20 Rohs Compliant Onsemi 31Y5848
Small Signal Diode, NPN, 400 V, 200 MHz, 625 mW, 20 RoHS Compliant: Yes

Small Signal Diode, NPN, 400 V, 200 MHz, 625 mW, 20 RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Npn, 400V, 150Deg C, 0.625W; Transistor Polarity Onsemi - 83C3460 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 400V, 150Deg C, 0.625W; Transistor Polarity Onsemi
83C3460
Trans, Npn, 400V, 150Deg C, 0.625W; Transistor Polarity Onsemi 83C3460
TRANS, NPN, 400V, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:500mA; Power Dissipation Pd:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, NPN, 400V, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:400V; DC Collector Current:500mA; Power Dissipation Pd:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6517TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6517TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6517TA
TRANS NPN 350V 0.5A TO92-3

TRANS NPN 350V 0.5A TO92-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 2N6517TATB-ND 2087-2N6517TA 1004032-2N6517TA 2N6517TA 31Y5848 83C3460 2N6517TA
Product Name Single Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6517TA Bipolar Transistors - BJT Small Signal Diode, Npn, 400 V, 200 Mhz, 625 Mw, 20 Rohs Compliant Onsemi Trans, Npn, 400V, 150Deg C, 0.625W; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Ammo Pack TO-92; SOT3; TO-92-3 TO-3 TO-3
Packing Method Ammo Pack Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-16QCH-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers
Bipolar Transistors - 1219576 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857CWH6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 45 volts
View Details