Small Signal Bipolar Transistor, 0.5A, 350V, NPN, TO-92
Manufacturer: ON Semiconductor
Win Source Part Number: 906288-2N6517CTA
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 400 V 500 mA 200MHz 625 mW Through Hole TO-92-3
Package: Cut Tape (CT), Tape & Box (TB)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Family Name: 2N6517
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 2N6517CTATB, 2N6517CTA-ND, 2N6517CTACT
Bipolar (BJT) Transistor NPN 400V 500mA 200MHz 625mW Through Hole TO-92-3
TRANS NPN 400V 0.5A TO92-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N6517CTA | 906288-2N6517CTA | 2N6517CTATB-ND | 2N6517CTA | 2N6517CTA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6517CTA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN |