onsemi TRANSISTORS - Transistors (BJT) - Single - 2N6517BU 2N6517BU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1004030-2N6517BU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1004030-2N6517BU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6517BU - 1004030-2N6517BU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6517BU
1004030-2N6517BU
TRANSISTORS - Transistors (BJT) - Single - 2N6517BU 1004030-2N6517BU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1004030-2N6517BU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 200MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 625mW Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1004030-2N6517BU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 50mA, 10V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Single Bipolar Transistors - 2N6517BU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6517BU-ND
Single Bipolar Transistors 2N6517BU-ND
Bipolar (BJT) Transistor NPN 350V 500mA 200MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN 350V 500mA 200MHz 625mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-2N6517BU
Bipolar Transistor 2087-2N6517BU
Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: 2N6517BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N6517BU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: 2N6517BU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-2N6517BU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6517BU
Bipolar Transistors - BJT 2N6517BU
Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Bipolar Transistors - BJT NPN Si Transistor Epitaxial

Buy Now Datasheet
TRANS NPN 350V 0.5A TO-92 - 598-2N6517BU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 350V 0.5A TO-92
598-2N6517BU
TRANS NPN 350V 0.5A TO-92 598-2N6517BU
TRANS NPN 350V 0.5A TO-92

TRANS NPN 350V 0.5A TO-92

Supplier's Site
Bipolar Transistor, Npn, 350V To-92; Transistor Polarity Onsemi - 58K2826 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 350V To-92; Transistor Polarity Onsemi
58K2826
Bipolar Transistor, Npn, 350V To-92; Transistor Polarity Onsemi 58K2826
BIPOLAR TRANSISTOR, NPN, 350V TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; DC Collector Current:500mA; Power Dissipation Pd:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 350V TO-92; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; DC Collector Current:500mA; Power Dissipation Pd:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 350V, 0.5A, To-92-3; Transistor Polarity Onsemi - 46AC2104 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 350V, 0.5A, To-92-3; Transistor Polarity Onsemi
46AC2104
Transistor, Npn, 350V, 0.5A, To-92-3; Transistor Polarity Onsemi 46AC2104
TRANSISTOR, NPN, 350V, 0.5A, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; Transition Frequency ft:200MHz; Power Dissipation Pd:1.5W; DC Collector Current:500mA; DC Current Gain hFE:15hFE; Transistor CaseRoHS Compliant: Yes

TRANSISTOR, NPN, 350V, 0.5A, TO-92-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:350V; Transition Frequency ft:200MHz; Power Dissipation Pd:1.5W; DC Collector Current:500mA; DC Current Gain hFE:15hFE; Transistor CaseRoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6517BU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6517BU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6517BU
TRANS NPN 350V 0.5A TO92-3

TRANS NPN 350V 0.5A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1004030-2N6517BU 2N6517BU-ND 2087-2N6517BU 2N6517BU 598-2N6517BU 58K2826 46AC2104 2N6517BU
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6517BU Single Bipolar Transistors Bipolar Transistor Bipolar Transistors - BJT TRANS NPN 350V 0.5A TO-92 Bipolar Transistor, Npn, 350V To-92; Transistor Polarity Onsemi Transistor, Npn, 350V, 0.5A, To-92-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN; NPN NPN NPN
Package Type TO-92; SOT3; TO-92-3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk TO-3; TO-92 TO-3; TO-92
Packing Method Bulk Bulk; Bulk
IC(max) 500 milliamps 500 milliamps 500 milliamps
fT 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR108E6327HTSA1 - 1022674-BCR108E6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN - Pre-Biased
Package Type SOT3; PG-SOT23-3
View Details
8 suppliers
NPN general purpose transistor - 2PD1820AR-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
Bipolar Transistors - 1220249 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details