Manufacturer: ON Semiconductor
Win Source Part Number: 197472-2N6508G
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Current - Hold (Ih) (Max): 40mA
Voltage - Off State: 600V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Voltage - On State (Vtm) (Max): 1.8V
Current - On State (It (AV)) (Max): 16A
Current - On State (It (RMS)) (Max): 25A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 60Hz
SCR Type: Standard Recovery
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 500
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 197472-2N6508G |
| Product Name | Discrete Semiconductor Products |