onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2N6497G

Description
Win Source Part Number: 1192230-2N6497G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 80 W Voltage - Collector Emitter Breakdown (Max): 250 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 5V @ 2A, 5A DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 2.5A, 10V Frequency - Transition: 5MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2N6497GOS Base Product Number: 2N6497 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1192230-2N6497G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 80 W Voltage - Collector Emitter Breakdown (Max): 250 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 5V @ 2A, 5A DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 2.5A, 10V Frequency - Transition: 5MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2N6497GOS Base Product Number: 2N6497 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1192230-2N6497G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1192230-2N6497G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1192230-2N6497G
Win Source Part Number: 1192230-2N6497G Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tube Standard Package: 50 Power - Max: 80 W Voltage - Collector Emitter Breakdown (Max): 250 V Current - Collector (Ic) (Max): 5 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 5V @ 2A, 5A DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 2.5A, 10V Frequency - Transition: 5MHz Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Other Names: 2N6497GOS Base Product Number: 2N6497 Product Status: Obsolete

Win Source Part Number: 1192230-2N6497G
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tube
Standard Package: 50
Power - Max: 80 W
Voltage - Collector Emitter Breakdown (Max): 250 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 5V @ 2A, 5A
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 2.5A, 10V
Frequency - Transition: 5MHz
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Other Names: 2N6497GOS
Base Product Number: 2N6497
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
5A 250V TO-220 Bipolar Transistor
276-2N6497G
5A 250V TO-220 Bipolar Transistor 276-2N6497G
Power 5A 250V Discrete NPN, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: 2N6497G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 250V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6497G can be used for catalog matching and distributor lookup.

Power 5A 250V Discrete NPN, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: 2N6497G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 5A, 250V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6497G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N6497GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6497GOS-ND
Single Bipolar Transistors 2N6497GOS-ND
Bipolar (BJT) Transistor NPN 250V 5A 5MHz 80W Through Hole TO-220

Bipolar (BJT) Transistor NPN 250V 5A 5MHz 80W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6497G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6497G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6497G
TRANS NPN 250V 5A TO220

TRANS NPN 250V 5A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1192230-2N6497G 276-2N6497G 2N6497GOS-ND 2N6497G
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 5A 250V TO-220 Bipolar Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-220; SOT3 TO-220; TO-220-3
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
Power Gain 10 dB
Operating Frequency 5 MHz
Unlock Full Specs
to access all available technical data