Bipolar (BJT) Transistor NPN 250V 5A 5MHz 80W Through Hole TO-220
TRANS NPN 250V 5A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N6497OS-ND | 2N6497 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |