PNP Power Transistor 80V 15A 75W TO220
Manufacturer: ON Semiconductor
Win Source Part Number: 075347-2N6491G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 5MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 15A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 3.5V @ 5A, 15A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 20 @ 5A, 4V
Maximum Power Dissipation: 1.8W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
NPN BJT 80V 15A TO-220 Power Transistor Product overview: 2N6491G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 15A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 15A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6491G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 15A 5MHz 1.8W Through Hole TO-220
BIPOLAR TRANSISTOR, PNP -80V TO-220; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:15A; Power Dissipation:1.8W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:5MHzRoHS Compliant: Yes
Bipolar Transistors - BJT 15A 80V 75W PNP
TRANS PNP 80V 15A TO220
TRANSISTOR, POWER BIPOLAR, 15A I(C), 80V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 1784775 | 075347-2N6491G | 276-2N6491G | 2N6491GOS-ND | 72J1874 | 2N6491G | 2N6491G | 18710596 |
| Product Name | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N6491G | 80V 15A TO-220 Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistor, Pnp -80V To-220; Transistor Polarity Onsemi | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP | |||
| Package Type | TO-220; To-220 | TO-220; SOT3; TO-220AB | TO-220; TO-220-3 | TO-3; TO-220 | ||||
| Number of units in IC | 1 | |||||||
| IC(max) | 15000 milliamps | 15000 milliamps | 15000 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts |