Manufacturer: ON Semiconductor
Win Source Part Number: 1124152-2N6490G
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 5MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6490
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3.5V at 5A, 15A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 5A, 4V
Maximum Power: 1.8W
Bipolar (BJT) Transistor PNP 60V 15A 5MHz 1.8W Through Hole TO-220
PNP BJT, 60V, 15A, 5MHz, TO-220 Power Transistor Product overview: 2N6490G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A, 5MHz, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, 5MHz, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6490G can be used for catalog matching and distributor lookup.
TRANS PNP 60V 15A TO220
Bipolar Transistors - BJT 15A 60V 75W PNP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1124152-2N6490G | 2N6490GOS-ND | 276-2N6490G | 2N6490G | 2N6490G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6490G | Single Bipolar Transistors | 60V 15A 5MHz TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 | |||
| Packing Method | Tube; Tube | Tube; Tube | |||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |||
| Power Gain | 20 dB |