15 A, 60 V PNP Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: 2N6490 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15 A, 60 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 15 A, 60 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6490 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1124151-2N6490
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 5MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6490
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3.5V at 5A, 15A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 5A, 4V
Maximum Power: 1.8W
Bipolar (BJT) Transistor PNP 60V 15A 5MHz 1.8W Through Hole TO-220
TRANS PNP 60V 15A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2N6490 | 1124151-2N6490 | 2N6490-ND | 2N6490 |
| Product Name | 15 A 60 V TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N6490 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| IC(max) | 15000 milliamps | 15000 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 70 volts | |||
| fT | 5 MHz |