Bipolar (BJT) Transistor NPN 60V 15A 5MHz 1.8W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 1124149-2N6487
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 5MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 15A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6487
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3.5V at 5A, 15A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 5A, 4V
Maximum Power: 1.8W
TRANS NPN 60V 15A TO-220AB Product overview: 2N6487 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 15A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6487 can be used for catalog matching and distributor lookup.
TRANS NPN 60V 15A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N6487-ND | 1124149-2N6487 | 276-2N6487 | 2N6487 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N6487 | 60V 15A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | ||
| Packing Method | Tube; Tube | Tube; Tube | ||
| TJ | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | ||
| Power Gain | 20 dB |