onsemi Discrete Semiconductor Products 2N6394G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 135313-2N6394G Category: Discrete Semiconductor Products Family: Thyristors - SCRs Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Manufacturer Device Package: TO-220AB Current - Hold (Ih) (Max): 50mA Voltage - Off State: 50V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Voltage - On State (Vtm) (Max): 2.2V Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Standard Recovery Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 135313-2N6394G Category: Discrete Semiconductor Products Family: Thyristors - SCRs Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Manufacturer Device Package: TO-220AB Current - Hold (Ih) (Max): 50mA Voltage - Off State: 50V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Voltage - On State (Vtm) (Max): 2.2V Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Standard Recovery Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 135313-2N6394G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
135313-2N6394G
Discrete Semiconductor Products 135313-2N6394G
Manufacturer: ON Semiconductor Win Source Part Number: 135313-2N6394G Category: Discrete Semiconductor Products Family: Thyristors - SCRs Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 125°C Package: TO-220-3 Manufacturer Device Package: TO-220AB Current - Hold (Ih) (Max): 50mA Voltage - Off State: 50V Voltage - Gate Trigger (Vgt) (Max): 1.5V Current - Gate Trigger (Igt) (Max): 30mA Voltage - On State (Vtm) (Max): 2.2V Current - On State (It (RMS)) (Max): 12A Current - Off State (Max): 10μA Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz SCR Type: Standard Recovery Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 135313-2N6394G
Category: Discrete Semiconductor Products
Family: Thyristors - SCRs
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Current - Hold (Ih) (Max): 50mA
Voltage - Off State: 50V
Voltage - Gate Trigger (Vgt) (Max): 1.5V
Current - Gate Trigger (Igt) (Max): 30mA
Voltage - On State (Vtm) (Max): 2.2V
Current - On State (It (RMS)) (Max): 12A
Current - Off State (Max): 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm): 100A @ 60Hz
SCR Type: Standard Recovery
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 135313-2N6394G
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data