onsemi Single Bipolar Transistors 2N6388

Description
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 2W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 2W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N6388OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6388OS-ND
Single Bipolar Transistors 2N6388OS-ND
Bipolar (BJT) Transistor NPN - Darlington 80V 10A 2W Through Hole TO-220

Bipolar (BJT) Transistor NPN - Darlington 80V 10A 2W Through Hole TO-220

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6388 - 1124125-2N6388 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6388
1124125-2N6388
TRANSISTORS - Transistors (BJT) - Single - 2N6388 1124125-2N6388
Manufacturer: ON Semiconductor Win Source Part Number: 1124125-2N6388 Packaging: Tube Mounting Style: Through Hole Transistor Type: NPN - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 10A Voltage - Collector Emitter Breakdown (Maximum): 80V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: 2N6388 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 100mA, 10A DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 5A, 3V Maximum Power: 2W

Manufacturer: ON Semiconductor
Win Source Part Number: 1124125-2N6388
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 10A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6388
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 100mA, 10A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 5A, 3V
Maximum Power: 2W

Buy Now
TRANS NPN DARL 80V 10A TO220AB - 598-2N6388 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN DARL 80V 10A TO220AB
598-2N6388
TRANS NPN DARL 80V 10A TO220AB 598-2N6388
TRANS NPN DARL 80V 10A TO220AB

TRANS NPN DARL 80V 10A TO220AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Transistors RF Transistors Transistors
Product Number 2N6388OS-ND 1124125-2N6388 598-2N6388
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N6388 TRANS NPN DARL 80V 10A TO220AB
Polarity NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; SOT3
Packing Method Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
600V TO252 IGBT Transistor - 279-AIHD06N60RATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers