The 2N6387G is a Darlington NPN silicon transistor in a TO-220AB package, designed for general-purpose amplifier and low-speed switching applications. It has a collector-emitter voltage rating of 60 Vdc, a continuous collector current of 10 Adc, and a total power dissipation of 65 W at a case temperature of 25°C. The device features a minimum DC current gain of 1000 at 5.0 Adc and a maximum collector-emitter saturation voltage of 2.0 Vdc at 5.0 Adc. It includes built-in base-emitter shunt resistors and is RoHS compliant with a Pb-free package. Thermal resistance from junction to case is 1.92°C/W, and the operating junction temperature range is -65°C to +150°C.
DARLINGTON TRANSISTOR, NPN, 60V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:10A; Power Dissipation:2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 28AC7856 |
| Product Name | Darlington Transistor, Npn, 60V, To-220; Transistor Polarity Onsemi |
| Polarity | NPN |