2N6348AG , TRIAC, 600V 12A, Gate Trigger 3V 125mA, 3-Pin TO-220AB | ON Semiconductor 2N6348AG Product overview: 2N6348AG from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 12A, 3V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 600V, 12A, 3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6348AG can be used for catalog matching and distributor lookup.
TRIAC 600V 12A TO220AB
THY T0220 12A 600V TRIAC LEAD FREE
TRIAC, 600V, 12A, TO-220AB; PEAK REPETITIVE OFF-STATE VOLTAGE, VDRM:600V; GATE TRIGGER CURRENT MAX (QI), IGT:75MA; PEAK GATE POWER:20W; GATE TRIGGER V. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs |
| Product Number | 300-2N6348AG | 2N6348AG | 70099783 | 18710941 |
| Product Name | 600V 12A 3V Triac | Discrete Semiconductor Products - Thyristors - TRIACs | THY T0220 12A 600V TRIAC LEAD FREE | Thyristor/SCR/Triac/Diac/Alternistor |
| Standards and Certifications | RoHS | |||
| Package Type | TO-220-3 | TO-220-3 | ||
| VRRM | 600 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |