onsemi Through-Hole 12A 600V 600 V Triac 2N6348A

Description
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220AB Product overview: 2N6348A from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 12A, 600V, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6348A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220AB Product overview: 2N6348A from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 12A, 600V, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6348A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 12A 600V 600 V Triac
300-2N6348A
Through-Hole 12A 600V 600 V Triac 300-2N6348A
THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220AB Product overview: 2N6348A from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 12A, 600V, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6348A can be used for catalog matching and distributor lookup.

THYRISTOR TRIAC 12A 600V TO220AB / TRIAC Standard 600 V 12 A Through Hole TO-220AB Product overview: 2N6348A from ON Semiconductor is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V, 600 V. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, Through-Hole, 12A, 600V, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6348A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triacs - 2N6348A - 1124115-2N6348A - Win Source Electronics
Laguna Hills, CA, United States
Triacs - 2N6348A
1124115-2N6348A
Triacs - 2N6348A 1124115-2N6348A
Manufacturer: ON Semiconductor Win Source Part Number: 1124115-2N6348A Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1124115-2N6348A
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Triacs
Product Number 300-2N6348A 1124115-2N6348A
Product Name Through-Hole 12A 600V 600 V Triac Triacs - 2N6348A
Package Type Bulk
Unlock Full Specs
to access all available technical data