Manufacturer: ON Semiconductor
Win Source Part Number: 762289-2N6341G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 200W
Transistor Type: NPN
Frequency - Transition: 40MHz
Family Name: 2N6341
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 150V
Vce Saturation (Maximum) @ Ib, Ic: 1.8V @ 2.5A, 25A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 10A, 2V
Alternative Parts (Cross-Reference): 2N6341; JANTXV2N6341; ;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor
Bipolar Transistors - BJT 25A 150V 200W NPN
BIPOLAR TRANSISTOR, NPN, 150V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:150V; Continuous Collector Current:25A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Qualification:-; MSL:- RoHS Compliant: Yes
TRANS NPN 150V 25A TO-3
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 762289-2N6341G | 488-2N6341G-ND | 2N6341G | 42K3171 | 2N6341G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6341G | Single Bipolar Transistors | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 150V, To-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | ||
| Package Type | TO-3; SOT3 | TO-3; TO-204AA, TO-3 | TO-3 | ||
| IC(max) | 25000 milliamps | 25000 milliamps |