Bipolar (BJT) Transistor NPN 100V 25A 40MHz 200W Through Hole TO-204 (TO-3)
Manufacturer: ON Semiconductor
Win Source Part Number: 762288-2N6338G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 200W
Transistor Type: NPN
Frequency - Transition: 40MHz
Family Name: 2N6338
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 1.8V @ 2.5A, 25A
Current - Collector Cutoff (Maximum): 50μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 10A, 2V
Alternative Parts (Cross-Reference): 2N6338; ;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
25A 100V NPN BJT Power Transistor TO-204 Product overview: 2N6338G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 100V. Search-friendly keywords include transistor, BJT, switching, amplification, 25A, 100V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6338G can be used for catalog matching and distributor lookup.
TRANS NPN 100V 25A TO204
ON SEMICONDUCTOR - 2N6338G - Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 40 MHz, 200 W, 25 A, 40 hFE
Bipolar Transistors - BJT 25A 100V 200W NPN
BIPOLAR TRANSISTOR, NPN, 100V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:25A; Power Dissipation:200W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Qualification:-; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N6338G-ND | 762288-2N6338G | 276-2N6338G | 2N6338G | 598-2N6338G | 2N6338G | 26K5319 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N6338G | 25A 100V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | ON SEMICONDUCTOR - 2N6338G - Bipolar (BJT) Single Transistor, General Purpose, NPN, 100 V, 40 MHz, 200 W, 25 A, 40 hFE | Bipolar Transistors - BJT | Bipolar Transistor, Npn, 100V, To-3; Transistor Polarity Onsemi |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | TO-3; TO-204AA, TO-3 | TO-3; SOT3 | TO-3 | ||||
| IC(max) | 25000 milliamps | 25000 milliamps | 25000 milliamps | 25000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts | 100 volts | |||
| VCBO | 120 volts |