Manufacturer: ON Semiconductor
Win Source Part Number: 1124106-2N6338
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 40MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204 (TO-3)
Status: Obsolete
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 25A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 50μA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6338
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.8V at 2.5A, 25A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 10A, 2V
Maximum Power: 200W
Bipolar (BJT) Transistor NPN 100V 25A 40MHz 200W Through Hole TO-204 (TO-3)
TRANS NPN 100V 25A TO204
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1124106-2N6338 | 2N6338-ND | 2N6338 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6338 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-3; SOT3 | TO-3; TO-204AA, TO-3 | |
| Packing Method | Tray; Tray | Tray | |
| TJ | -65 to 200 C (-85 to 392 F) | ||
| Power Gain | 30 dB |