onsemi Power Transistor, Npn, 70V, To-220; Transistor Polarity Onsemi 2N6292G.

Description
POWER TRANSISTOR, NPN, 70V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes
Description
POWER TRANSISTOR, NPN, 70V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Transistor, Npn, 70V, To-220; Transistor Polarity Onsemi - 28AC7855 - Newark, An Avnet Company
Chicago, IL, United States
Power Transistor, Npn, 70V, To-220; Transistor Polarity Onsemi
28AC7855
Power Transistor, Npn, 70V, To-220; Transistor Polarity Onsemi 28AC7855
POWER TRANSISTOR, NPN, 70V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes

POWER TRANSISTOR, NPN, 70V, TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:70V; Continuous Collector Current:7A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:4MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 28AC7855
Product Name Power Transistor, Npn, 70V, To-220; Transistor Polarity Onsemi
Transistor Type Power Transistor, Npn, 70V, To-220; Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 1MBI900V-120-50 - 1121632-1MBI900V-120-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N5401RLRMG - 906274-2N5401RLRMG - Win Source Electronics
Specs
Polarity PNP
Package Type TO-92; SOT3; TO-92 (TO-226)
View Details