Bipolar (BJT) Transistor NPN 70V 7A 4MHz 40W Through Hole TO-220
TRANS NPN 70V 7A TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2N6292OS-ND | 2N6292 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |