onsemi TRANSISTORS - Transistors (BJT) - Single - 2N6288G 2N6288G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 126907-2N6288G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 3A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 126907-2N6288G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 3A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6288G - 126907-2N6288G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6288G
126907-2N6288G
TRANSISTORS - Transistors (BJT) - Single - 2N6288G 126907-2N6288G
Manufacturer: ON Semiconductor Win Source Part Number: 126907-2N6288G Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 4MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 3A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 126907-2N6288G
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 3.5V @ 3A, 7A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 3A, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - 2N6288G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6288G-ND
Single Bipolar Transistors 2N6288G-ND
Bipolar (BJT) Transistor NPN 30V 7A 4MHz 40W Through Hole TO-220

Bipolar (BJT) Transistor NPN 30V 7A 4MHz 40W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
7A 30V TO-220 Bipolar Transistor
276-2N6288G
7A 30V TO-220 Bipolar Transistor 276-2N6288G
7A 30V NPN BJT TO-220 Power Transistor Product overview: 2N6288G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 30V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 30V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6288G can be used for catalog matching and distributor lookup.

7A 30V NPN BJT TO-220 Power Transistor Product overview: 2N6288G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 30V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 30V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6288G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N6288G
Bipolar Transistors - BJT 2N6288G
Bipolar Transistors - BJT 7A 30V 40W NPN

Bipolar Transistors - BJT 7A 30V 40W NPN

Buy Now Datasheet
Transistor, Npn, 30V, 7A, To-220Ab; Transistor Polarity Onsemi - 31AC2700 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 30V, 7A, To-220Ab; Transistor Polarity Onsemi
31AC2700
Transistor, Npn, 30V, 7A, To-220Ab; Transistor Polarity Onsemi 31AC2700
TRANSISTOR, NPN, 30V, 7A, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:4MHz; Power Dissipation Pd:40W; DC Collector Current:7A; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 30V, 7A, TO-220AB; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:30V; Transition Frequency ft:4MHz; Power Dissipation Pd:40W; DC Collector Current:7A; DC Current Gain hFE:30hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 18710917 - Radwell International
Willingboro, NJ, United States
Transistor
18710917
Transistor 18710917
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 7A I(C), 30V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN, ROHS. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 7A I(C), 30V V(BR)CEO, 1-ELEMENT, NPN, SILICON, TO-220AB, PLASTIC/EPOXY, 3 PIN, ROHS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6288G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6288G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6288G
TRANS NPN 30V 7A TO220

TRANS NPN 30V 7A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors
Product Number 126907-2N6288G 2N6288G-ND 276-2N6288G 2N6288G 31AC2700 18710917 2N6288G
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6288G Single Bipolar Transistors 7A 30V TO-220 Bipolar Transistor Bipolar Transistors - BJT Transistor, Npn, 30V, 7A, To-220Ab; Transistor Polarity Onsemi Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-3; TO-220
IC(max) 7000 milliamps 7000 milliamps
VCEO 30 volts 30 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data