7.0 A, 30 V NPN Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: 2N6288 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.0 A, 30 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7.0 A, 30 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6288 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 30V 7A 4MHz 40W Through Hole TO-220
Manufacturer: ON Semiconductor
Win Source Part Number: 1124097-2N6288
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 4MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 7A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6288
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3.5V at 3A, 7A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 3A, 4V
Maximum Power: 40W
TRANS NPN 30V 7A TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N6288 | 2N6288-ND | 1124097-2N6288 | 2N6288 |
| Product Name | 7.0 A 30 V TO-220 Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N6288 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 7000 milliamps | 7000 milliamps | ||
| VCEO | 30 volts | 30 volts | ||
| VCBO | 40 volts | |||
| fT | 4 MHz |