Manufacturer: ON Semiconductor
Win Source Part Number: 762285-2N6287G
Packaging: Tray
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 200°C (TJ)
Package: TO-204AA, TO-3
Power - Max: 160W
Transistor Type: PNP - Darlington
Family Name: 2N6287
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 200mA, 20A
Current - Collector Cutoff (Maximum): 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 10A, 3V
Alternative Parts (Cross-Reference): FW26025A1; 2N6287; NTE252;
Introduction Date: August 31, 1995
ECCN: EAR99
Country of Origin: Mexico, Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Bipolar (BJT) Transistor PNP - Darlington 100V 20A 160W Through Hole TO-204 (TO-3)
PNP BJT 100V 20A 160W TO-3 Tray Product overview: 2N6287G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 160W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 20A, 160W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6287G can be used for catalog matching and distributor lookup.
Darlington Transistors 20A 100V Bipolar Power PNP
TRANS PNP DARL 100V 20A TO204
BIPOLAR TRANSISTOR, PNP, -100V TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:160W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 762285-2N6287G | 2N6287GOS-ND | 276-2N6287G | 2N6287G | 2N6287G | 26K5316 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N6287G | Single Bipolar Transistors | 100V 20A 160W Bipolar Transistor | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -100V To-3; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | PNP | ||
| Package Type | TO-3; SOT3 | TO-3; TO-204AA, TO-3 | TO-3 | |||
| IC(max) | 20000 milliamps | 20000 milliamps | 20000 milliamps | |||
| VCEO | 100 volts | 100 volts | 100 volts |