Bipolar (BJT) Transistor PNP - Darlington 80V 20A 160W Through Hole TO-204 (TO-3)
Darlington Transistors 20A 80V Bipolar Power PNP
BIPOLAR TRANSISTOR, PNP, -80V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:40A; Power Dissipation:160W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS PNP DARL 80V 20A TO204
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2N6286GOS-ND | 2N6286G | 42K3170 | 2N6286G |
| Product Name | Single Bipolar Transistors | Darlington Transistors | Bipolar Transistor, Pnp, -80V, To-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||
| Package Type | TO-3; TO-204AA, TO-3 | TO-3 | ||
| IC(max) | 40000 milliamps | 20000 milliamps |