onsemi Bipolar Transistors 2N6284G

Description
BIP T03 NPN 20A 100V
Request a Quote Datasheet
Description
BIP T03 NPN 20A 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 1844703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844703
Bipolar Transistors 1844703
BIP T03 NPN 20A 100V

BIP T03 NPN 20A 100V

Supplier's Site
Bipolar Transistors - 1844153 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844153
Bipolar Transistors 1844153
BIP T03 NPN 20A 100V

BIP T03 NPN 20A 100V

Supplier's Site
Bipolar Transistors - 1844703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1844703P
Bipolar Transistors 1844703P
BIP T03 NPN 20A 100V

BIP T03 NPN 20A 100V

Supplier's Site
Single Bipolar Transistors - 2N6284GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6284GOS-ND
Single Bipolar Transistors 2N6284GOS-ND
Bipolar (BJT) Transistor NPN - Darlington 100V 20A 160W Through Hole TO-204 (TO-3)

Bipolar (BJT) Transistor NPN - Darlington 100V 20A 160W Through Hole TO-204 (TO-3)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6284G - 1124094-2N6284G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6284G
1124094-2N6284G
TRANSISTORS - Transistors (BJT) - Single - 2N6284G 1124094-2N6284G
Manufacturer: ON Semiconductor Win Source Part Number: 1124094-2N6284G Packaging: Tray Mounting Style: Through Hole Transistor Type: NPN - Darlington Categories: Discrete Semiconductor Products Supplier Device Package: TO-204 (TO-3) Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-204AA, TO-3 Current - Collector (Ic) (Maximum): 20A Voltage - Collector Emitter Breakdown (Maximum): 100V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Application Field: Used in Audio, Industrial Family Part Number: 2N6284 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3V at 200mA, 20A DC Current Gain (hFE) (Minimum) at Ic, Vce: 750 at 10A, 3V Maximum Power: 160W

Manufacturer: ON Semiconductor
Win Source Part Number: 1124094-2N6284G
Packaging: Tray
Mounting Style: Through Hole
Transistor Type: NPN - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-204 (TO-3)
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-204AA, TO-3
Current - Collector (Ic) (Maximum): 20A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Application Field: Used in Audio, Industrial
Family Part Number: 2N6284
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 200mA, 20A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 750 at 10A, 3V
Maximum Power: 160W

Buy Now
Singapore, Singapore
100V 20A 160W Bipolar Transistor
276-2N6284G
100V 20A 160W Bipolar Transistor 276-2N6284G
NPN Darlington Transistor 100V 20A 160W TO-3 Product overview: 2N6284G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 160W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 20A, 160W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6284G can be used for catalog matching and distributor lookup.

NPN Darlington Transistor 100V 20A 160W TO-3 Product overview: 2N6284G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A, 160W. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 20A, 160W, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6284G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
2N6284G
Darlington Transistors 2N6284G
Darlington Transistors 20A 100V Bipolar Power NPN

Darlington Transistors 20A 100V Bipolar Power NPN

Buy Now Datasheet
Bipolar Transistor, Npn, 100V, To-3; Transistor Polarity Onsemi - 26K5315 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 100V, To-3; Transistor Polarity Onsemi
26K5315
Bipolar Transistor, Npn, 100V, To-3; Transistor Polarity Onsemi 26K5315
BIPOLAR TRANSISTOR, NPN, 100V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:160W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 100V, TO-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:100V; Continuous Collector Current:20A; Power Dissipation:160W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes

Supplier's Site
Transistor, Bipol, Npn, 100V, To-3-2; Transistor Polarity Onsemi - 82Y7717 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 100V, To-3-2; Transistor Polarity Onsemi
82Y7717
Transistor, Bipol, Npn, 100V, To-3-2; Transistor Polarity Onsemi 82Y7717
TRANSISTOR, BIPOL, NPN, 100V, TO-3-2; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:160W; DC Collector Current:20A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 100V, TO-3-2; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:100V; Transition Frequency ft:-; Power Dissipation Pd:160W; DC Collector Current:20A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 18710783 - Radwell International
Willingboro, NJ, United States
Transistor
18710783
Transistor 18710783
TRANSISTOR, BIPOLAR, NPN, 100V, TO-3-2, 160-WATT, 20-AMP. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, BIPOLAR, NPN, 100V, TO-3-2, 160-WATT, 20-AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Bipolar Transistors - 2N6284G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N6284G
Single Bipolar Transistors 2N6284G
TRANS NPN DARL 100V 20A TO204

TRANS NPN DARL 100V 20A TO204

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6284G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6284G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6284G
TRANS NPN DARL 100V 20A TO204

TRANS NPN DARL 100V 20A TO204

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Darlington Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1844703 1844153 2N6284GOS-ND 1124094-2N6284G 276-2N6284G 2N6284G 26K5315 82Y7717 18710783 2N6284G 2N6284G
Product Name Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N6284G 100V 20A 160W Bipolar Transistor Darlington Transistors Bipolar Transistor, Npn, 100V, To-3; Transistor Polarity Onsemi Transistor, Bipol, Npn, 100V, To-3-2; Transistor Polarity Onsemi Transistor Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN NPN NPN NPN NPN - Darlington; NPN
Package Type To-204aa TO-204 TO-3; TO-204AA, TO-3 TO-3; SOT3 TO-3 TO-3 TO-204AA, TO-3
Number of units in IC 1
Packing Method Tray; Tray Tray
TJ -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data