onsemi Single Bipolar Transistors 2N6111

Description
Bipolar (BJT) Transistor PNP 30V 7A 10MHz 40W Through Hole TO-220
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 7A 10MHz 40W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N6111OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6111OS-ND
Single Bipolar Transistors 2N6111OS-ND
Bipolar (BJT) Transistor PNP 30V 7A 10MHz 40W Through Hole TO-220

Bipolar (BJT) Transistor PNP 30V 7A 10MHz 40W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
7.0 A 30 V TO-220 Bipolar Transistor
276-2N6111
7.0 A 30 V TO-220 Bipolar Transistor 276-2N6111
7.0 A, 30 V PNP Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: 2N6111 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.0 A, 30 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7.0 A, 30 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6111 can be used for catalog matching and distributor lookup.

7.0 A, 30 V PNP Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: 2N6111 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.0 A, 30 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 7.0 A, 30 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6111 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6111 - 1124073-2N6111 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6111
1124073-2N6111
TRANSISTORS - Transistors (BJT) - Single - 2N6111 1124073-2N6111
Manufacturer: ON Semiconductor Win Source Part Number: 1124073-2N6111 Packaging: Tube Mounting Style: Through Hole Transistor Type: PNP Frequency - Transition: 10MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Status: Obsolete Temperature Range - Operating: -65°C ~ 150°C Manufacturer Homepage: www.mospec.com.tw Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 7A Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Collector Cutoff (Maximum): 1mA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: 2N6111 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 3.5V at 3A, 7A DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 3A, 4V Maximum Power: 40W

Manufacturer: ON Semiconductor
Win Source Part Number: 1124073-2N6111
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 10MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 7A
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Collector Cutoff (Maximum): 1mA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: 2N6111
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3.5V at 3A, 7A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 30 at 3A, 4V
Maximum Power: 40W

Buy Now
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6111 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6111
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6111
TRANS PNP 30V 7A TO220

TRANS PNP 30V 7A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 2N6111OS-ND 276-2N6111 1124073-2N6111 2N6111
Product Name Single Bipolar Transistors 7.0 A 30 V TO-220 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6111 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
Package Type TO-220; TO-220-3 TO-220; SOT3
IC(max) 7000 milliamps 7000 milliamps
VCEO 30 volts 30 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data