onsemi TRANSISTORS - Transistors (BJT) - Single - 2N6109 2N6109

Description
Manufacturer: ON Semiconductor Win Source Part Number: 038881-2N6109 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2.5A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 038881-2N6109 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2.5A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N6109 - 038881-2N6109 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6109
038881-2N6109
TRANSISTORS - Transistors (BJT) - Single - 2N6109 038881-2N6109
Manufacturer: ON Semiconductor Win Source Part Number: 038881-2N6109 Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 10MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 3.5V @ 3A, 7A Collector Cut-off Current(Max): 1mA Typical Gain (hFE) (Min): 30 @ 2.5A, 4V Maximum Power Dissipation: 40W Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 038881-2N6109
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 10MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 3.5V @ 3A, 7A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 30 @ 2.5A, 4V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Bipolar Transistors - 2N6109OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6109OS-ND
Single Bipolar Transistors 2N6109OS-ND
Bipolar (BJT) Transistor PNP 50V 7A 10MHz 40W Through Hole TO-220

Bipolar (BJT) Transistor PNP 50V 7A 10MHz 40W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
50V 7A Bipolar Transistor
276-2N6109
50V 7A Bipolar Transistor 276-2N6109
TRANS PNP 50V 7A TO220AB Product overview: 2N6109 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6109 can be used for catalog matching and distributor lookup.

TRANS PNP 50V 7A TO220AB Product overview: 2N6109 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6109 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6109 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6109
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6109
TRANS PNP 50V 7A TO220

TRANS PNP 50V 7A TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 038881-2N6109 2N6109OS-ND 276-2N6109 2N6109
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N6109 Single Bipolar Transistors 50V 7A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP; PNP PNP PNP
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3
IC(max) 7000 milliamps 7000 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR148E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847B,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 6697515 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details