Sensitive Gate Triac, TO-225, 500-BLKBX Product overview: 2N6073AG from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6073AG can be used for catalog matching and distributor lookup.
DISCONTINUED BY MANUFACTURER, 4 QUADRANT LOGIC LEVEL TRIAC, 400V V(DRM), 4A I(T)RMS, TO-225. FREE 2 YEAR RADWELL WARRANTY
THY C77 (T0-126) 4A 400V TRIAC LEAD FREE
TRIAC SENS GATE 400V 4A TO225-3
| ERSAELECTRONICS PTE. LTD. | Radwell International | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Triacs | Triacs | Triacs | Triacs |
| Product Number | 300-2N6073AG | 18710530 | 70099776 | 2N6073AG |
| Product Name | Triac | Thyristor/SCR/Triac/Diac/Alternistor | THY C77 (T0-126) 4A 400V TRIAC LEAD FREE | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |||
| Package Type | TO-225-3 | TO-225AA, TO-126-3 | ||
| VRRM | 400 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) |