Sensitive Gate Triac, TO-225, 50-TUBE Product overview: 2N6071ATG from onsemi is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-2N6071ATG can be used for catalog matching and distributor lookup.
TRIAC SENS GATE 200V 4A TO225-3
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Triacs | Triacs |
| Product Number | 300-2N6071ATG | 2N6071ATG |
| Product Name | Triac | Discrete Semiconductor Products - Thyristors - TRIACs |
| Standards and Certifications | RoHS | |
| Package Type | TO-225-3 | TO-225AA, TO-126-3 |
| VRRM | 200 volts | |
| Operating Temperature | -40 C (-40 F) | -40 to 110 C (-40 to 230 F) |