onsemi Discrete Semiconductor Products 2N6071AG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075345-2N6071AG Category: Discrete Semiconductor Products Family: Triacs Packaging: Bulk Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: TO-225AA Standard Package: 500 Catalog: Silicon Bidirectional Thyristors Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 4A Triac Type: Logic - Sensitive Gate Current - Non Rep. Surge 50 60Hz (Itsm): 30A @ 60Hz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075345-2N6071AG Category: Discrete Semiconductor Products Family: Triacs Packaging: Bulk Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: TO-225AA Standard Package: 500 Catalog: Silicon Bidirectional Thyristors Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 4A Triac Type: Logic - Sensitive Gate Current - Non Rep. Surge 50 60Hz (Itsm): 30A @ 60Hz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 075345-2N6071AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
075345-2N6071AG
Discrete Semiconductor Products 075345-2N6071AG
Manufacturer: ON Semiconductor Win Source Part Number: 075345-2N6071AG Category: Discrete Semiconductor Products Family: Triacs Packaging: Bulk Mounting Style: Through Hole Package: TO-225AA TO-126-3 Manufacturer Device Package: TO-225AA Standard Package: 500 Catalog: Silicon Bidirectional Thyristors Current - Hold (Ih) (Max): 15mA Configuration: Single Voltage - Off State: 200V Voltage - Gate Trigger (Vgt) (Max): 2.5V Current - Gate Trigger (Igt) (Max): 5mA Current - On State (It (RMS)) (Max): 4A Triac Type: Logic - Sensitive Gate Current - Non Rep. Surge 50 60Hz (Itsm): 30A @ 60Hz Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 075345-2N6071AG
Category: Discrete Semiconductor Products
Family: Triacs
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-225AA TO-126-3
Manufacturer Device Package: TO-225AA
Standard Package: 500
Catalog: Silicon Bidirectional Thyristors
Current - Hold (Ih) (Max): 15mA
Configuration: Single
Voltage - Off State: 200V
Voltage - Gate Trigger (Vgt) (Max): 2.5V
Current - Gate Trigger (Igt) (Max): 5mA
Current - On State (It (RMS)) (Max): 4A
Triac Type: Logic - Sensitive Gate
Current - Non Rep. Surge 50 60Hz (Itsm): 30A @ 60Hz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 075345-2N6071AG
Product Name Discrete Semiconductor Products
Unlock Full Specs
to access all available technical data