NPN Darlington transistor for general-purpose amplifier and low-speed switching applications, housed in a TO-220 package with a maximum collector-emitter voltage of 60 Vdc, continuous collector current of 8.0 Adc, and power dissipation of 75 W at 25°C case temperature. Features high DC current gain of 2500 (typical) at 4.0 Adc, collector-emitter saturation voltage of 2.0 Vdc (max) at 4.0 Adc, and built-in base-emitter shunt resistors. Epoxy meets UL 94 V-0, is RoHS compliant, and has a human body model ESD rating of >8000 V. Thermal resistance junction-to-case is 1.67°C/W and junction-to-ambient is 57°C/W. Operating and storage junction temperature range is -65 to +150°C.
DARLINGTON TRANSISTOR, NPN, 60V TO-220; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:8A; Power Dissipation:75W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Darlington Transistors |
| Product Number | 28AC7851 |
| Product Name | Darlington Transistor, Npn, 60V To-220; Transistor Polarity Onsemi |
| Polarity | NPN |