Bipolar (BJT) Transistor PNP - Darlington 60V 8A 75W Through Hole TO-220
8.0 A, 60 V PNP Darlington Bipolar Power Transistor, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: 2N6040 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.0 A, 60 V, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 8.0 A, 60 V, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6040 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1124034-2N6040
Packaging: Tube
Mounting Style: Through Hole
Transistor Type: PNP - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.mospec.com.tw
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 8A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 20μA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6040
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 2V at 16mA, 4A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 1000 at 4A, 4V
Maximum Power: 75W
TRANS PNP DARL 60V 8A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2N6040OS-ND | 276-2N6040 | 1124034-2N6040 | 2N6040 |
| Product Name | Single Bipolar Transistors | 8.0 A 60 V TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N6040 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | ||
| IC(max) | 8000 milliamps | 8000 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 60 volts |