onsemi Single Bipolar Transistors 2N6035G

Description
Bipolar (BJT) Transistor PNP - Darlington 60V 4A 40W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 60V 4A 40W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2N6035GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6035GOS-ND
Single Bipolar Transistors 2N6035GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 60V 4A 40W Through Hole TO-126

Bipolar (BJT) Transistor PNP - Darlington 60V 4A 40W Through Hole TO-126

Buy Now Datasheet
Singapore, Singapore
60V 4A Bipolar Transistor
276-2N6035G
60V 4A Bipolar Transistor 276-2N6035G
PNP Darlington BJT, 60V, 4A, TO-225 Power Transistor Product overview: 2N6035G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6035G can be used for catalog matching and distributor lookup.

PNP Darlington BJT, 60V, 4A, TO-225 Power Transistor Product overview: 2N6035G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6035G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6035G - 762272-2N6035G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6035G
762272-2N6035G
TRANSISTORS - Transistors (BJT) - Single - 2N6035G 762272-2N6035G
Manufacturer: ON Semiconductor Win Source Part Number: 762272-2N6035G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 40W Transistor Type: PNP - Darlington Family Name: 2N6035 Categories: Discrete Semiconductor Products Manufacturer Package: TO-225AA Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 60V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 4A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V Alternative Parts (Cross-Reference): BD678; BD678A; NTE2546; Introduction Date: August 31, 1995 ECCN: EAR99 Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762272-2N6035G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 40W
Transistor Type: PNP - Darlington
Family Name: 2N6035
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-225AA
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 4A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V
Alternative Parts (Cross-Reference): BD678; BD678A; NTE2546;
Introduction Date: August 31, 1995
ECCN: EAR99
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
2N6035G
Darlington Transistors 2N6035G
Darlington Transistors 4A 60V Bipolar Power PNP

Darlington Transistors 4A 60V Bipolar Power PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6035G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6035G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6035G
TRANS PNP DARL 60V 4A TO126

TRANS PNP DARL 60V 4A TO126

Supplier's Site
Single Bipolar Transistors - 2N6035G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
2N6035G
Single Bipolar Transistors 2N6035G
TRANS PNP DARL 60V 4A TO126

TRANS PNP DARL 60V 4A TO126

Supplier's Site Datasheet
Darlington Transistor, Pnp, -60V, To-225; Transistor Polarity Onsemi - 42K3160 - Newark, An Avnet Company
Chicago, IL, United States
Darlington Transistor, Pnp, -60V, To-225; Transistor Polarity Onsemi
42K3160
Darlington Transistor, Pnp, -60V, To-225; Transistor Polarity Onsemi 42K3160
DARLINGTON TRANSISTOR, PNP, -60V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

DARLINGTON TRANSISTOR, PNP, -60V, TO-225; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:4A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Darlington Transistors Bipolar RF Transistors Bipolar RF Transistors Darlington Transistors
Product Number 2N6035GOS-ND 276-2N6035G 762272-2N6035G 2N6035G 2N6035G 2N6035G 42K3160
Product Name Single Bipolar Transistors 60V 4A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - 2N6035G Darlington Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Darlington Transistor, Pnp, -60V, To-225; Transistor Polarity Onsemi
Polarity PNP PNP PNP PNP - Darlington; PNP PNP
Package Type TO-225AA, TO-126-3 SOT3 TO-225AA, TO-126-3 TO-3
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 60 volts 60 volts 60 volts 60 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
Bipolar Transistors - 6697653 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details