onsemi 4A 40V Bipolar Transistor 2N6034G

Description
PNP Darlington BJT, 4A, 40V, TO-225 Power Transistor Product overview: 2N6034G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6034G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP Darlington BJT, 4A, 40V, TO-225 Power Transistor Product overview: 2N6034G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6034G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4A 40V Bipolar Transistor
276-2N6034G
4A 40V Bipolar Transistor 276-2N6034G
PNP Darlington BJT, 4A, 40V, TO-225 Power Transistor Product overview: 2N6034G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6034G can be used for catalog matching and distributor lookup.

PNP Darlington BJT, 4A, 40V, TO-225 Power Transistor Product overview: 2N6034G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 40V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6034G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - 2N6034GOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2N6034GOS-ND
Single Bipolar Transistors 2N6034GOS-ND
Bipolar (BJT) Transistor PNP - Darlington 40V 4A 40W Through Hole TO-126

Bipolar (BJT) Transistor PNP - Darlington 40V 4A 40W Through Hole TO-126

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2N6034G - 762271-2N6034G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N6034G
762271-2N6034G
TRANSISTORS - Transistors (BJT) - Single - 2N6034G 762271-2N6034G
Manufacturer: ON Semiconductor Win Source Part Number: 762271-2N6034G Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -65°C ~ 150°C (TJ) Package: TO-225AA, TO-126-3 Power - Max: 40W Transistor Type: PNP - Darlington Family Name: 2N6034 Categories: Discrete Semiconductor Products Manufacturer Package: TO-225AA Current - Collector (Ic) (Maximum): 4A Voltage - Collector Emitter Breakdown (Maximum): 40V Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 4A Current - Collector Cutoff (Maximum): 100μA DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V Introduction Date: October 22, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762271-2N6034G
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 40W
Transistor Type: PNP - Darlington
Family Name: 2N6034
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-225AA
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 4A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 2A, 3V
Introduction Date: October 22, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Darlington Transistors
2N6034G
Darlington Transistors 2N6034G
Darlington Transistors 4A 40V Bipolar Power PNP

Darlington Transistors 4A 40V Bipolar Power PNP

Buy Now Datasheet
Transistor - 18718422 - Radwell International
Willingboro, NJ, United States
Transistor
18718422
Transistor 18718422
DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 4A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER BIPOLAR TRANSISTOR, 4A I(C), 40V V(BR)CEO, 1-ELEMENT, PNP, SILICON, TO-225AA, PLASTIC/EPOXY, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2N6034G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2N6034G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2N6034G
TRANS PNP DARL 40V 4A TO126

TRANS PNP DARL 40V 4A TO126

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Darlington Transistors RF Transistors Bipolar RF Transistors
Product Number 276-2N6034G 2N6034GOS-ND 762271-2N6034G 2N6034G 18718422 2N6034G
Product Name 4A 40V Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2N6034G Darlington Transistors Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP
IC(max) 4000 milliamps 4000 milliamps
VCEO 40 volts 40 volts
VCBO 40 volts
Unlock Full Specs
to access all available technical data