4.0 A, 40 V PNP Darlington Bipolar Power Transistor, TO-225, 500-BLKBX Product overview: 2N6034 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.0 A, 40 V. Search-friendly keywords include transistor, BJT, switching, amplification, 4.0 A, 40 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N6034 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP - Darlington 40V 4A 40W Through Hole TO-126
Manufacturer: ON Semiconductor
Win Source Part Number: 1124029-2N6034
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP - Darlington
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-225AA
Status: Obsolete
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 100μA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 2N6034
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 3V at 40mA, 4A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 750 at 2A, 3V
Maximum Power: 40W
TRANS PNP DARL 40V 4A TO126
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-2N6034 | 2N6034OS-ND | 1124029-2N6034 | 2N6034 |
| Product Name | 4.0 A 40 V Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2N6034 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | |
| IC(max) | 4000 milliamps | 4000 milliamps | ||
| VCEO | 40 volts | 40 volts | ||
| VCBO | 40 volts |