onsemi TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RLRPG 2N6028RLRPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 762270-2N6028RLRPG Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Voltage: 40V Voltage - Output: 11V Voltage - Offset (Vt): 600mV Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 25μA Current - Peak: 150nA Part Status: Obsolete(EOL) Family Name: 2N6028 Categories: Discrete Semiconductor Products Power Dissipation (Maximum): 300mW Alternative Parts (Cross-Reference): 2N6027; 2N6027 PBFREE; 2N6028RLRP; ; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 762270-2N6028RLRPG Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Voltage: 40V Voltage - Output: 11V Voltage - Offset (Vt): 600mV Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 25μA Current - Peak: 150nA Part Status: Obsolete(EOL) Family Name: 2N6028 Categories: Discrete Semiconductor Products Power Dissipation (Maximum): 300mW Alternative Parts (Cross-Reference): 2N6027; 2N6027 PBFREE; 2N6028RLRP; ; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RLRPG - 762270-2N6028RLRPG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RLRPG
762270-2N6028RLRPG
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RLRPG 762270-2N6028RLRPG
Manufacturer: ON Semiconductor Win Source Part Number: 762270-2N6028RLRPG Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Voltage: 40V Voltage - Output: 11V Voltage - Offset (Vt): 600mV Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 25μA Current - Peak: 150nA Part Status: Obsolete(EOL) Family Name: 2N6028 Categories: Discrete Semiconductor Products Power Dissipation (Maximum): 300mW Alternative Parts (Cross-Reference): 2N6027; 2N6027 PBFREE; 2N6028RLRP; ; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 762270-2N6028RLRPG
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Voltage: 40V
Voltage - Output: 11V
Voltage - Offset (Vt): 600mV
Current - Gate to Anode Leakage (Igao): 10nA
Current - Valley (Iv): 25μA
Current - Peak: 150nA
Part Status: Obsolete(EOL)
Family Name: 2N6028
Categories: Discrete Semiconductor Products
Power Dissipation (Maximum): 300mW
Alternative Parts (Cross-Reference): 2N6027; 2N6027 PBFREE; 2N6028RLRP; ;
Introduction Date: May 23, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
40V Bipolar Transistor
290-2N6028RLRPG
40V Bipolar Transistor 290-2N6028RLRPG
THYRISTOR PROG UNIJUNCT 40V TO92 Product overview: 2N6028RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6028RLRPG can be used for catalog matching and distributor lookup.

THYRISTOR PROG UNIJUNCT 40V TO92 Product overview: 2N6028RLRPG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6028RLRPG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Programmable Unijunction - 2N6028RLRPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Programmable Unijunction
2N6028RLRPG
Discrete Semiconductor Products - Transistors - Programmable Unijunction 2N6028RLRPG
PROGRAMMABLE UJT 40V TO92

PROGRAMMABLE UJT 40V TO92

Supplier's Site
Programmable Unijunction - 2N6028RLRPG - ODG (Origin Data Global)
Shenzhen, China
Programmable Unijunction
2N6028RLRPG
Programmable Unijunction 2N6028RLRPG
THYRISTOR PROG UNIJUNCT 40V TO92

THYRISTOR PROG UNIJUNCT 40V TO92

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number 762270-2N6028RLRPG 290-2N6028RLRPG 2N6028RLRPG 2N6028RLRPG
Product Name TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RLRPG 40V Bipolar Transistor Discrete Semiconductor Products - Transistors - Programmable Unijunction Programmable Unijunction
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Unlock Full Specs
to access all available technical data