onsemi TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RLRAG 2N6028RLRAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 096414-2N6028RLRAG Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 600mV Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 25μA Current - Peak: 150nA Family Name: 2N6028 Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Alternative Parts (Cross-Reference): 2N6027 PBFREE; 2N6027; 2N6028RLRA; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 096414-2N6028RLRAG Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 600mV Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 25μA Current - Peak: 150nA Family Name: 2N6028 Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Alternative Parts (Cross-Reference): 2N6027 PBFREE; 2N6027; 2N6028RLRA; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RLRAG - 096414-2N6028RLRAG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RLRAG
096414-2N6028RLRAG
TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RLRAG 096414-2N6028RLRAG
Manufacturer: ON Semiconductor Win Source Part Number: 096414-2N6028RLRAG Voltage: 40V Power Dissipation (Max): 300mW Voltage - Offset (Vt): 600mV Current - Gate to Anode Leakage (Igao): 10nA Current - Valley (Iv): 25μA Current - Peak: 150nA Family Name: 2N6028 Output Voltage: 11V Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Alternative Parts (Cross-Reference): 2N6027 PBFREE; 2N6027; 2N6028RLRA; Introduction Date: May 23, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 096414-2N6028RLRAG
Voltage: 40V
Power Dissipation (Max): 300mW
Voltage - Offset (Vt): 600mV
Current - Gate to Anode Leakage (Igao): 10nA
Current - Valley (Iv): 25μA
Current - Peak: 150nA
Family Name: 2N6028
Output Voltage: 11V
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Dimension: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Alternative Parts (Cross-Reference): 2N6027 PBFREE; 2N6027; 2N6028RLRA;
Introduction Date: May 23, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
290-2N6028RLRAG
Bipolar Transistor 290-2N6028RLRAG
Programmable Unijunction Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N6028RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6028RLRAG can be used for catalog matching and distributor lookup.

Programmable Unijunction Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-REEL Product overview: 2N6028RLRAG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Programmable Unijunction. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 290-2N6028RLRAG can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Programmable Unijunction - 2N6028RLRAG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Programmable Unijunction
2N6028RLRAG
Discrete Semiconductor Products - Transistors - Programmable Unijunction 2N6028RLRAG
PROGRAMMABLE UJT 40V TO92

PROGRAMMABLE UJT 40V TO92

Supplier's Site
Programmable Unijunction - 2N6028RLRAG - ODG (Origin Data Global)
Shenzhen, China
Programmable Unijunction
2N6028RLRAG
Programmable Unijunction 2N6028RLRAG
THYRISTOR PROG UNIJUNCT 40V TO92

THYRISTOR PROG UNIJUNCT 40V TO92

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors RF Transistors Transistors
Product Number 096414-2N6028RLRAG 290-2N6028RLRAG 2N6028RLRAG 2N6028RLRAG
Product Name TRANSISTORS - Programmable Unijunction Transistors (PUTs) - 2N6028RLRAG Bipolar Transistor Discrete Semiconductor Products - Transistors - Programmable Unijunction Programmable Unijunction
Package Type TO-92; SOT3 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Unlock Full Specs
to access all available technical data